Status: | Unknown |
---|---|
Series: | LD400 Series |
RoHS: | Unknown |
Prices starting from US$1,452.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,685.67
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,479.78
|
5
in stock
|
Buy Now | |
element14
from US$1,737.58
|
2
in stock
|
Buy Now | |
Farnell
from US$1,685.67
|
2
in stock
|
Buy Now | |
TestEquity
from US$1,685.67
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,452.83
|
-
|
Buy Now |
Product Range | LD400 Series |
---|---|
Power Rating | 400W |
DC Load Type | Adjustable |
Operating Voltage Min | 0V |
Operating Voltage Max | 80V |
Operating Current Max | 80A |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2018) |
Electronic load programable | RS |
Electronic load | Transfer Multisort Elektronik |
DC LOAD, FIXED, 80A, 80V, 400W | element14 |
Aim-TTi LD400P DC Electronic Load DC 360W 80A 80V GPIB Interface | Rapid Electronics |
Where can I find additional details, specifications and documents for a LD400P?
Additional datasheets, footprints and schematics for LD400P are listed on our Part Details page. You can also find images and similar parts to LD400P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD400P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD400P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD400P fall under?
The LD400P is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to LD400P when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD400P you can contact the distributor directly for product support, shipping queries etc.
Is the LD400P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD400P have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and TestEquity have stock available or on a lead time for LD400P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD400P often in real-time on the comparison pages.
What if I can't find stock of LD400P?
You can fill out our help required form which you can use to request a quote for LD400P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.