Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Style | Reflector |
---|---|
Lamp Base Type | GX5.3 / GU5.3 |
LED Color | Warm White |
CCT | 2700K |
Dimmable | Not Dimmable |
Beam Angle | 37° |
Equivalent Wattage | 20W |
Luminous Flux | 175lm |
Power Rating | 6.5W |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LD16-023W27?
Additional datasheets, footprints and schematics for LD16-023W27 are listed on our Part Details page. You can also find images and similar parts to LD16-023W27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD16-023W27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD16-023W27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD16-023W27 fall under?
The LD16-023W27 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Domestic LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to LD16-023W27 when available in the Domestic LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD16-023W27 you can contact the distributor directly for product support, shipping queries etc.
Is the LD16-023W27 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD16-023W27 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LD16-023W27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD16-023W27 often in real-time on the comparison pages.
What if I can't find stock of LD16-023W27?
You can fill out our help required form which you can use to request a quote for LD16-023W27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.