LD1086BDTTR Power Management ICs - PMIC by STMicroelectronics

LDO, ADJ, 30V, 1.5A, -40 TO 125DEG C

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
5,106
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.89
6,186
in stock
Buy Now
Logo for element14
element14
from US$0.71
5,106
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 4.25V
Input Voltage Max 30V
Adjustable Output Voltage Min 1.25V
Output Current 1.5A
RoHS Compliant Yes

Alternative Descriptions

Ldo, Adj, 30V, 1.5A, -40 To 125Deg C | Newark Electronics
1.5 A adjustable and fixed low drop positive voltage regulator | Future Electronics
Linear Voltage Regulators (Commodities) (none TI) | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LD1086BDTTR?

Additional datasheets, footprints and schematics for LD1086BDTTR are listed on our Part Details page. You can also find images and similar parts to LD1086BDTTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LD1086BDTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1086BDTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LD1086BDTTR fall under?

The LD1086BDTTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LD1086BDTTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LD1086BDTTR you can contact the distributor directly for product support, shipping queries etc.

Is the LD1086BDTTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LD1086BDTTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LD1086BDTTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LD1086BDTTR often in real-time on the comparison pages.

What if I can't find stock of LD1086BDTTR?

You can fill out our help required form which you can use to request a quote for LD1086BDTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay