Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | N Terminator |
---|---|
Connector Body Style | Straight Plug |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Rf Terminator, 2W, N Plug, 50 Ohm, 3Ghz | Newark Electronics |
2 Watt RF Load Up to 3 GHz with N Male Aluminum Body | L-com LCTR1004 | RS Americas |
Where can I find additional details, specifications and documents for a LCTR1004?
Additional datasheets, footprints and schematics for LCTR1004 are listed on our Part Details page. You can also find images and similar parts to LCTR1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCTR1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCTR1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCTR1004 fall under?
The LCTR1004 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to LCTR1004 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCTR1004 you can contact the distributor directly for product support, shipping queries etc.
Is the LCTR1004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCTR1004 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LCTR1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCTR1004 often in real-time on the comparison pages.
What if I can't find stock of LCTR1004?
You can fill out our help required form which you can use to request a quote for LCTR1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.