Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | SMA Terminator |
---|---|
Connector Body Style | Straight Plug |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Rf Terminator, 2W, Sma Plug, 50 Ohm | Newark Electronics |
2 Watt RF Load Up to 1 GHz with SMA Male Nickel Plated Brass Body | L-com LCTR1001 | RS Americas |
Where can I find additional details, specifications and documents for a LCTR1001?
Additional datasheets, footprints and schematics for LCTR1001 are listed on our Part Details page. You can also find images and similar parts to LCTR1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCTR1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCTR1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCTR1001 fall under?
The LCTR1001 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to LCTR1001 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCTR1001 you can contact the distributor directly for product support, shipping queries etc.
Is the LCTR1001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCTR1001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for LCTR1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCTR1001 often in real-time on the comparison pages.
What if I can't find stock of LCTR1001?
You can fill out our help required form which you can use to request a quote for LCTR1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.