Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 20 Pcs of Each 98 Values of 47ohm to 511kohm Precision Thin Film Chip Resistors |
---|---|
Power Rating | 100mW |
Range of Resistor Values | 47ohm to 511kohm |
Resistance Tolerance | ± 0.1% |
RoHS Compliant | Yes |
Precision Sample Kit, Aec-Q200, 1960Pc | Newark Electronics |
RESISTOR KIT, 47OHM-511KOHM, 1960PC/0.1% | element14 |
Resistor Kit, 1960 Pieces, 47ohm to 511kohm, Thin Film Chip Resistors, LCT Series | Avnet America |
Where can I find additional details, specifications and documents for a LCT964MCT0603MDB00?
Additional datasheets, footprints and schematics for LCT964MCT0603MDB00 are listed on our Part Details page. You can also find images and similar parts to LCT964MCT0603MDB00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCT964MCT0603MDB00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCT964MCT0603MDB00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCT964MCT0603MDB00 fall under?
The LCT964MCT0603MDB00 is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to LCT964MCT0603MDB00 when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCT964MCT0603MDB00 you can contact the distributor directly for product support, shipping queries etc.
Is the LCT964MCT0603MDB00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCT964MCT0603MDB00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for LCT964MCT0603MDB00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCT964MCT0603MDB00 often in real-time on the comparison pages.
What if I can't find stock of LCT964MCT0603MDB00?
You can fill out our help required form which you can use to request a quote for LCT964MCT0603MDB00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.