Status: | Unknown |
---|---|
Series: | LCSP Series |
RoHS: | Compliant |
Product Range | LCSP Series |
---|---|
Suppressor Type | Coaxial |
No. of Outlets | 1Outlets |
Peak Surge Current | 10kA |
RoHS Compliant | Yes |
Coaxial Surge Protector, 10Ka, 6Ghz | Newark Electronics |
Type N F.M In.Out RF Surge Protector 2GHz 6GHz DC Block 10W IP67 10kA Surge Fi- | L-com LCSP1049 | RS Americas |
COAXIAL SURGE PROTECTOR, 50 OHM, 10KA | element14 |
Where can I find additional details, specifications and documents for a LCSP1049?
Additional datasheets, footprints and schematics for LCSP1049 are listed on our Part Details page. You can also find images and similar parts to LCSP1049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCSP1049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCSP1049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCSP1049 fall under?
The LCSP1049 is listed under Power & Line Protection > Surge Protectors > Coaxial Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to LCSP1049 when available in the Coaxial Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCSP1049 you can contact the distributor directly for product support, shipping queries etc.
Is the LCSP1049 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCSP1049 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LCSP1049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCSP1049 often in real-time on the comparison pages.
What if I can't find stock of LCSP1049?
You can fill out our help required form which you can use to request a quote for LCSP1049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.