Status: | Unknown |
---|---|
Series: | HiperLCS Family |
RoHS: | Unknown |
Prices starting from US$6.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.44
|
52
in stock
|
Buy Now | |
EBV Elektronik
-
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$10.01
|
-
|
Buy Now | |
Future Electronics
from US$6.61
|
-
|
Buy Now | |
Avnet America
from US$6.75
|
-
|
Buy Now | |
element14
from US$8.17
|
-
|
Buy Now | |
Farnell
from US$7.77
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 30.9A |
Supply Voltage Min | 11.5V |
Supply Voltage Max | 15V |
Driver Case Style | eSIP |
No. of Pins | 16Pins |
Input Delay | 100µs |
Output Delay | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | HiperLCS Family |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Half Bridge LLC Resonant Control IC for Lighting |
IC Package Type | SIP |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Range | 11.5V to 15V |
AC/DC Converter 440W eSIP-16 | RS |
Integrated LLC Controller 13-Pin ESIP-C | EBV Elektronik |
Llc Controller, 440W, 1Mhz, 16Sip | Newark Electronics |
HiperLCS Integrated LLC Controller, High-Voltage Power MOSFETs Drivers eSIP-16C | Future Electronics |
MOSFET Driver, Dual, Half Bridge, High Side and Low Side, 11.4 V to 15 V, 16 Pins, eSIP | Avnet America |
LLC CONTROLLER, 440W, 1MHZ, 16SIP | element14 |
Where can I find additional details, specifications and documents for a LCS708HG?
Additional datasheets, footprints and schematics for LCS708HG are listed on our Part Details page. You can also find images and similar parts to LCS708HG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCS708HG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCS708HG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCS708HG fall under?
The LCS708HG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LCS708HG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCS708HG you can contact the distributor directly for product support, shipping queries etc.
Is the LCS708HG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCS708HG have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LCS708HG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCS708HG often in real-time on the comparison pages.
What if I can't find stock of LCS708HG?
You can fill out our help required form which you can use to request a quote for LCS708HG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.