Status: | Unknown |
---|---|
Series: | HiperLCS Family |
RoHS: | Unknown |
Prices starting from US$2.32
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 5.2A |
Supply Voltage Min | 11.5V |
Supply Voltage Max | 15V |
Driver Case Style | eSIP |
No. of Pins | 16Pins |
Input Delay | 100µs |
Output Delay | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | HiperLCS Family |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
AC / DC Converter Case Style | SIP |
IC Function | Half Bridge LLC Resonant Control IC for Lighting |
IC Package Type | SIP |
Operating Temperature Range | -40°C to +150°C |
Power Rating | 110W |
Supply Voltage Range | 11.5V to 15V |
Topology | Half Bridge |
Llc Controller, 110W, 1Mhz, 16Sip | Newark Electronics |
LLC CONTROLLER, 110W, 1MHZ, 16SIP | element14 |
HiperLCS Family (Integrated LLC Controller, High-Voltage Power MOSFETs and Drive | Future Electronics |
MOSFET DRVR 5.2A 1-CH Hi/Lo Side Non-Inv 13-Pin ESIP-J | Avnet America |
Where can I find additional details, specifications and documents for a LCS700HG?
Additional datasheets, footprints and schematics for LCS700HG are listed on our Part Details page. You can also find images and similar parts to LCS700HG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCS700HG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCS700HG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCS700HG fall under?
The LCS700HG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LCS700HG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCS700HG you can contact the distributor directly for product support, shipping queries etc.
Is the LCS700HG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCS700HG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LCS700HG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCS700HG often in real-time on the comparison pages.
What if I can't find stock of LCS700HG?
You can fill out our help required form which you can use to request a quote for LCS700HG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.