Status: | Unknown |
---|---|
Series: | LCS Series |
RoHS: | Unknown |
Resistance | 0.3ohm |
---|---|
Product Range | LCS Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thin Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 0R3, 1%, 250 Mw, 1206 | Newark Electronics |
CURRENT SENSE RES, 0R3, 1%, 250 MW, 1206 | element14 |
Where can I find additional details, specifications and documents for a LCS1206-R30FT3?
Additional datasheets, footprints and schematics for LCS1206-R30FT3 are listed on our Part Details page. You can also find images and similar parts to LCS1206-R30FT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCS1206-R30FT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCS1206-R30FT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCS1206-R30FT3 fall under?
The LCS1206-R30FT3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LCS1206-R30FT3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCS1206-R30FT3 you can contact the distributor directly for product support, shipping queries etc.
Is the LCS1206-R30FT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCS1206-R30FT3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LCS1206-R30FT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCS1206-R30FT3 often in real-time on the comparison pages.
What if I can't find stock of LCS1206-R30FT3?
You can fill out our help required form which you can use to request a quote for LCS1206-R30FT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.