Status: | Unknown |
---|---|
Series: | LCS Series |
RoHS: | Unknown |
Resistance | 0.75ohm |
---|---|
Product Range | LCS Series |
Resistor Case Style | 0603 [1608 Metric] |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thin Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 0R75, 1%, 100 Mw | Newark Electronics |
CURRENT SENSE RES, 0R75, 1%, 100 MW | element14 |
Where can I find additional details, specifications and documents for a LCS0603-R75FT5?
Additional datasheets, footprints and schematics for LCS0603-R75FT5 are listed on our Part Details page. You can also find images and similar parts to LCS0603-R75FT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCS0603-R75FT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCS0603-R75FT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCS0603-R75FT5 fall under?
The LCS0603-R75FT5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LCS0603-R75FT5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCS0603-R75FT5 you can contact the distributor directly for product support, shipping queries etc.
Is the LCS0603-R75FT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCS0603-R75FT5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LCS0603-R75FT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCS0603-R75FT5 often in real-time on the comparison pages.
What if I can't find stock of LCS0603-R75FT5?
You can fill out our help required form which you can use to request a quote for LCS0603-R75FT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.