Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Resolution | 128 x 64 |
---|---|
Display Appearance | Blue / Black on Grey |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transflective |
LCD Display Type | STN |
Module Size | 95mm x 70mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCR-U12864GSF-WH?
Additional datasheets, footprints and schematics for LCR-U12864GSF-WH are listed on our Part Details page. You can also find images and similar parts to LCR-U12864GSF-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCR-U12864GSF-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCR-U12864GSF-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCR-U12864GSF-WH fall under?
The LCR-U12864GSF-WH is listed under Optoelectronics & Displays > Displays > LCD Displays > Graphic LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to LCR-U12864GSF-WH when available in the Graphic LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCR-U12864GSF-WH you can contact the distributor directly for product support, shipping queries etc.
Is the LCR-U12864GSF-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCR-U12864GSF-WH have stock available?
There is no stock from authorised distributors for LCR-U12864GSF-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCR-U12864GSF-WH often in real-time on the comparison pages.
What if I can't find stock of LCR-U12864GSF-WH?
You can fill out our help required form which you can use to request a quote for LCR-U12864GSF-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.