Status: | Unknown |
---|---|
Series: | LC Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | LC Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Colour | White |
Connector Mounting Orientation | Cable |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Current Rating | 7A |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Working Voltage | 250V |
LC HOUSING | RS |
Conn, Housing, 4Pos, 1Row, 5.08Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a LCP-04?
Additional datasheets, footprints and schematics for LCP-04 are listed on our Part Details page. You can also find images and similar parts to LCP-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCP-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCP-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCP-04 fall under?
The LCP-04 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to LCP-04 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCP-04 you can contact the distributor directly for product support, shipping queries etc.
Is the LCP-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCP-04 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LCP-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCP-04 often in real-time on the comparison pages.
What if I can't find stock of LCP-04?
You can fill out our help required form which you can use to request a quote for LCP-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.