Status: | Unknown |
---|---|
Series: | MachXO3 Series |
RoHS: | Unknown |
No. of Logic Blocks | - |
---|---|
No. of Macrocells | - |
FPGA Family | MachXO3 |
Logic Case Style | CABGA |
No. of Pins | 256Pins |
No. of Speed Grades | 5 |
Total RAM Bits | 74Kbit |
No. of I/O's | 206I/O's |
Clock Management | PLL |
Core Supply Voltage Min | 2.375V |
Core Supply Voltage Max | 3.465V |
I/O Supply Voltage | 3.465V |
Operating Frequency Max | 400MHz |
Product Range | MachXO3 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Fpga, 400Mhz, Cabga-256 | Newark Electronics |
FPGA, 400MHZ, CABGA-256 | element14 |
Where can I find additional details, specifications and documents for a LCMXO3L-2100C-5BG256C?
Additional datasheets, footprints and schematics for LCMXO3L-2100C-5BG256C are listed on our Part Details page. You can also find images and similar parts to LCMXO3L-2100C-5BG256C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMXO3L-2100C-5BG256C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMXO3L-2100C-5BG256C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMXO3L-2100C-5BG256C fall under?
The LCMXO3L-2100C-5BG256C is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to LCMXO3L-2100C-5BG256C when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMXO3L-2100C-5BG256C you can contact the distributor directly for product support, shipping queries etc.
Is the LCMXO3L-2100C-5BG256C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCMXO3L-2100C-5BG256C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LCMXO3L-2100C-5BG256C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMXO3L-2100C-5BG256C often in real-time on the comparison pages.
What if I can't find stock of LCMXO3L-2100C-5BG256C?
You can fill out our help required form which you can use to request a quote for LCMXO3L-2100C-5BG256C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.