Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution | 240 x 64 |
---|---|
Display Appearance | Blue / Black on Yellow / Green |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English, Japanese |
Display Mode | Transflective |
LCD Display Type | STN |
RoHS Compliant | Yes |
240X64 GRAPHIC MODULE, STN, TRNSFL, LED BKL | Lumex LCM-S24064GSF | RS Americas |
Display, Lcd Graphic, 240 X 64 Dots | Newark Electronics |
5.5 240 x 64 Transflective LED Backlight STN Graphic Display" | Future Electronics |
Where can I find additional details, specifications and documents for a LCM-S24064GSF?
Additional datasheets, footprints and schematics for LCM-S24064GSF are listed on our Part Details page. You can also find images and similar parts to LCM-S24064GSF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCM-S24064GSF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCM-S24064GSF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCM-S24064GSF fall under?
The LCM-S24064GSF is listed under Optoelectronics & Displays > Displays > LCD Displays > Graphic LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to LCM-S24064GSF when available in the Graphic LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCM-S24064GSF you can contact the distributor directly for product support, shipping queries etc.
Is the LCM-S24064GSF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCM-S24064GSF have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for LCM-S24064GSF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCM-S24064GSF often in real-time on the comparison pages.
What if I can't find stock of LCM-S24064GSF?
You can fill out our help required form which you can use to request a quote for LCM-S24064GSF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.