Status: | Unknown |
---|---|
Series: | LCMC Series |
RoHS: | Unknown |
Prices starting from US$0.0432
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0432
|
No stock
|
Buy Now |
Inductance | 4.7nH |
---|---|
Product Range | LCMC Series |
DC Current Rating | 150mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 0.3nH |
Self Resonant Frequency Min | 5.3GHz |
SVHC | No SVHC (17-Dec-2015) |
Inductor Case Style | 0201 [0603 Metric] |
INDUCTOR, 4.7NH, 0.3NH, 7.75GHZSMD, RF | Farnell |
Where can I find additional details, specifications and documents for a LCMC0201S4N7GTAR?
Additional datasheets, footprints and schematics for LCMC0201S4N7GTAR are listed on our Part Details page. You can also find images and similar parts to LCMC0201S4N7GTAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMC0201S4N7GTAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMC0201S4N7GTAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMC0201S4N7GTAR fall under?
The LCMC0201S4N7GTAR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LCMC0201S4N7GTAR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMC0201S4N7GTAR you can contact the distributor directly for product support, shipping queries etc.
Is the LCMC0201S4N7GTAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCMC0201S4N7GTAR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LCMC0201S4N7GTAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMC0201S4N7GTAR often in real-time on the comparison pages.
What if I can't find stock of LCMC0201S4N7GTAR?
You can fill out our help required form which you can use to request a quote for LCMC0201S4N7GTAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.