Status: | Unknown |
---|---|
Series: | Pan-Lug LCMA Series |
RoHS: | Compliant |
No distributors results available
Product Range | Pan-Lug LCMA Series |
---|---|
Termination | Crimp |
Conductor Area CSA | 6mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCMA6-8-C?
Additional datasheets, footprints and schematics for LCMA6-8-C are listed on our Part Details page. You can also find images and similar parts to LCMA6-8-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMA6-8-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMA6-8-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMA6-8-C fall under?
The LCMA6-8-C is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCMA6-8-C when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMA6-8-C you can contact the distributor directly for product support, shipping queries etc.
Is the LCMA6-8-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCMA6-8-C have stock available?
There is no stock from authorised distributors for LCMA6-8-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMA6-8-C often in real-time on the comparison pages.
What if I can't find stock of LCMA6-8-C?
You can fill out our help required form which you can use to request a quote for LCMA6-8-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.