Status: | Unknown |
---|---|
Series: | Pan-Lug LCMA Series |
RoHS: | Unknown |
Product Range | Pan-Lug LCMA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | 25mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Compression Lug, M10, 25Mm2 | Newark Electronics |
Lug Terminal 25AWG 30.8mm 15.5mm Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M10, 25MM2 | element14 |
Terminals Copper Comp Metric Lug, 1 Hole, 2 | Sager |
Where can I find additional details, specifications and documents for a LCMA25-10-C?
Additional datasheets, footprints and schematics for LCMA25-10-C are listed on our Part Details page. You can also find images and similar parts to LCMA25-10-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMA25-10-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMA25-10-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMA25-10-C fall under?
The LCMA25-10-C is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCMA25-10-C when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMA25-10-C you can contact the distributor directly for product support, shipping queries etc.
Is the LCMA25-10-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCMA25-10-C have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for LCMA25-10-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMA25-10-C often in real-time on the comparison pages.
What if I can't find stock of LCMA25-10-C?
You can fill out our help required form which you can use to request a quote for LCMA25-10-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.