Status: | Unknown |
---|---|
Series: | Pan-Lug LCMA Series |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$90.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
element14
from US$1.95
|
-
|
Buy Now | |
Sager
from US$0.95
|
-
|
Buy Now |
Product Range | Pan-Lug LCMA Series |
---|---|
Termination | Crimp |
Conductor Area CSA | 16mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
RoHS Compliant | Yes |
Copper Compression Metric 1 1 Lug, Hole, | Heilind Electronics |
Terminal, Compression Lug, M8, 16Mm2 | Newark Electronics |
Lug Terminal 16AWG 37mm 13mm Tin | Avnet America |
CABLE LUG M8 | Panduit LCMA16-8-C | RS Americas |
Terminals Copper Comp Metric Lug, 1 Hole, 1 | Sager |
Where can I find additional details, specifications and documents for a LCMA16-8-C?
Additional datasheets, footprints and schematics for LCMA16-8-C are listed on our Part Details page. You can also find images and similar parts to LCMA16-8-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMA16-8-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMA16-8-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMA16-8-C fall under?
The LCMA16-8-C is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCMA16-8-C when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMA16-8-C you can contact the distributor directly for product support, shipping queries etc.
Is the LCMA16-8-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCMA16-8-C have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LCMA16-8-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMA16-8-C often in real-time on the comparison pages.
What if I can't find stock of LCMA16-8-C?
You can fill out our help required form which you can use to request a quote for LCMA16-8-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.