Status: | Unknown |
---|---|
Series: | Pan-Lug LCDXN Series |
RoHS: | Unknown |
Product Range | Pan-Lug LCDXN Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Terminal, Compression Lug, 1/2" | Newark Electronics |
Lug Terminal (9.5/0)AWG 141mm 38.1mm Tin | Avnet America |
Copper Compression Lug, 2 Hole, 777.7 kcmil | Panduit LCDXN750-12-3 | RS Americas |
Terminals Copp Comp Lug 2H 777.7 kc | Sager |
TERMINAL, COMPRESSION LUG, M12 | Farnell |
Where can I find additional details, specifications and documents for a LCDXN750-12-3?
Additional datasheets, footprints and schematics for LCDXN750-12-3 are listed on our Part Details page. You can also find images and similar parts to LCDXN750-12-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCDXN750-12-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCDXN750-12-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCDXN750-12-3 fall under?
The LCDXN750-12-3 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCDXN750-12-3 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCDXN750-12-3 you can contact the distributor directly for product support, shipping queries etc.
Is the LCDXN750-12-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCDXN750-12-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for LCDXN750-12-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCDXN750-12-3 often in real-time on the comparison pages.
What if I can't find stock of LCDXN750-12-3?
You can fill out our help required form which you can use to request a quote for LCDXN750-12-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.