Status: | Unknown |
---|---|
Series: | LCDXN Series |
RoHS: | Unknown |
Product Range | LCDXN Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Terminal, Compression Lug, M6, 2Awg | Newark Electronics |
Lug Terminal 2AWG 54.1mm 11.9mm Tin | Avnet America |
Two-hole, fleX lug, standard barrel, #2AWG wire, 1/4 stud hole, .63 hole spacing | Panduit LCDXN2-14A-E | RS Americas |
TERMINAL, COMPRESSION LUG, M6, 2AWG | element14 |
Terminals Copp Comp Lug 2 Hole #2 AWG | Sager |
Where can I find additional details, specifications and documents for a LCDXN2-14A-E?
Additional datasheets, footprints and schematics for LCDXN2-14A-E are listed on our Part Details page. You can also find images and similar parts to LCDXN2-14A-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCDXN2-14A-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCDXN2-14A-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCDXN2-14A-E fall under?
The LCDXN2-14A-E is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCDXN2-14A-E when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCDXN2-14A-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCDXN2-14A-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCDXN2-14A-E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCDXN2-14A-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCDXN2-14A-E often in real-time on the comparison pages.
What if I can't find stock of LCDXN2-14A-E?
You can fill out our help required form which you can use to request a quote for LCDXN2-14A-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.