Status: | Unknown |
---|---|
Series: | Pan-Lug LCDX-F Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCDX-F Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
RoHS Compliant | Yes |
Term, 90Deg Compression Lug, M6, 6Awg | Newark Electronics |
Lug Terminal 6AWG 42.2mm 12.2mm Tin | Avnet America |
Two-hole, fleX lug, 6AWG, 1/4 stud hole, .63 hole spacing, 90 deg angle tongue. | Panduit LCDX6-14AF-L | RS Americas |
Terminals Copp Comp Lug 2H #6 AWG F | Sager |
COMPRESSION LUG, 1/4", CRIMP, 6AWG | Farnell |
Where can I find additional details, specifications and documents for a LCDX6-14AF-L?
Additional datasheets, footprints and schematics for LCDX6-14AF-L are listed on our Part Details page. You can also find images and similar parts to LCDX6-14AF-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCDX6-14AF-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCDX6-14AF-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCDX6-14AF-L fall under?
The LCDX6-14AF-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCDX6-14AF-L when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCDX6-14AF-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCDX6-14AF-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCDX6-14AF-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCDX6-14AF-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCDX6-14AF-L often in real-time on the comparison pages.
What if I can't find stock of LCDX6-14AF-L?
You can fill out our help required form which you can use to request a quote for LCDX6-14AF-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.