Status: | Unknown |
---|---|
Series: | Pan-Lug LCDX Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCDX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M12, 2Awg | Newark Electronics |
Lug Terminal 2AWG 98.3mm 19.1mm Tin | Avnet America |
Two-hole, fleX lug, 2AWG, 1/2 stud hole, 1.75 hole spacing. | Panduit LCDX2-12-E | RS Americas |
Terminals Copp Comp Lug 2H #2 AWG Flex 1 | Sager |
Where can I find additional details, specifications and documents for a LCDX2-12-E?
Additional datasheets, footprints and schematics for LCDX2-12-E are listed on our Part Details page. You can also find images and similar parts to LCDX2-12-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCDX2-12-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCDX2-12-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCDX2-12-E fall under?
The LCDX2-12-E is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCDX2-12-E when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCDX2-12-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCDX2-12-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCDX2-12-E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCDX2-12-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCDX2-12-E often in real-time on the comparison pages.
What if I can't find stock of LCDX2-12-E?
You can fill out our help required form which you can use to request a quote for LCDX2-12-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.