Status: | Unknown |
---|---|
Series: | Pan-Lug LCDX-H Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCDX-H Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
Term, 45Deg Compression Lug, M10, 2/0Awg | Newark Electronics |
Two-hole, fleX lug, 2/0AWG, 3/8 stud hole, 1 hole spacing, 45 deg tongue | Panduit LCDX2/0-38DH-X | RS Americas |
Where can I find additional details, specifications and documents for a LCDX2/0-38DH-X?
Additional datasheets, footprints and schematics for LCDX2/0-38DH-X are listed on our Part Details page. You can also find images and similar parts to LCDX2/0-38DH-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCDX2/0-38DH-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCDX2/0-38DH-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCDX2/0-38DH-X fall under?
The LCDX2/0-38DH-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCDX2/0-38DH-X when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCDX2/0-38DH-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCDX2/0-38DH-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCDX2/0-38DH-X have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LCDX2/0-38DH-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCDX2/0-38DH-X often in real-time on the comparison pages.
What if I can't find stock of LCDX2/0-38DH-X?
You can fill out our help required form which you can use to request a quote for LCDX2/0-38DH-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.