Status: | Unknown |
---|---|
Series: | LCDX Series |
RoHS: | Unknown |
Product Range | LCDX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Compression Lug, M10, 1/0Awg | Newark Electronics |
Lug Terminal (1/0)AWG 73.4mm 21.6mm Tin | Avnet America |
Two-hole, flex lug, 1/0 AWG wire, 3/8 stud hole, 1 hole spacing. | Panduit LCDX1/0-38D-X | RS Americas |
TERMINAL, COMPRESSION LUG, M10, 1/0AWG | element14 |
Terminals Cppr Comp Lug 2 Hole 1/0 AWG Flex | Sager |
Where can I find additional details, specifications and documents for a LCDX1/0-38D-X?
Additional datasheets, footprints and schematics for LCDX1/0-38D-X are listed on our Part Details page. You can also find images and similar parts to LCDX1/0-38D-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCDX1/0-38D-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCDX1/0-38D-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCDX1/0-38D-X fall under?
The LCDX1/0-38D-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCDX1/0-38D-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCDX1/0-38D-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCDX1/0-38D-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCDX1/0-38D-X have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCDX1/0-38D-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCDX1/0-38D-X often in real-time on the comparison pages.
What if I can't find stock of LCDX1/0-38D-X?
You can fill out our help required form which you can use to request a quote for LCDX1/0-38D-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.