Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Forward Voltage | 5V |
---|---|
No. of Digits / Alpha | 1 |
Character Size | 102mm |
Colour | Grey |
Supply Voltage | 5V |
RoHS Compliant | Yes |
4.0" 1 DIG NUMERIC LCD G LASS, TN, REFL, PIN | Lumex LCD-S101D40TR | RS Americas |
Display, Lcd 7-Segment, Single, 102Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a LCD-S101D40TR?
Additional datasheets, footprints and schematics for LCD-S101D40TR are listed on our Part Details page. You can also find images and similar parts to LCD-S101D40TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD-S101D40TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD-S101D40TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD-S101D40TR fall under?
The LCD-S101D40TR is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to LCD-S101D40TR when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD-S101D40TR you can contact the distributor directly for product support, shipping queries etc.
Is the LCD-S101D40TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCD-S101D40TR have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LCD-S101D40TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD-S101D40TR often in real-time on the comparison pages.
What if I can't find stock of LCD-S101D40TR?
You can fill out our help required form which you can use to request a quote for LCD-S101D40TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.