LCD-S101D14TR Displays by Lumex Optoelectronics

DISPLAY, LCD 7-SEGMENT, SINGLE, 41MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.04
-
Buy Now

Specifications

Forward Voltage 5V
No. of Digits / Alpha 1
Character Size 34.5mm
Colour Grey
Supply Voltage 5V
RoHS Compliant Yes

Alternative Descriptions

Displays LCD Character Single Digit Monochrome TN Reflective InfoVue Series | Lumex LCD-S101D14TR | RS Americas
Display, Lcd 7-Segment, Single, 41Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LCD-S101D14TR?

Additional datasheets, footprints and schematics for LCD-S101D14TR are listed on our Part Details page. You can also find images and similar parts to LCD-S101D14TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LCD-S101D14TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD-S101D14TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LCD-S101D14TR fall under?

The LCD-S101D14TR is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.

Can I view similar or alternative parts?

You can view similar parts to LCD-S101D14TR when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LCD-S101D14TR you can contact the distributor directly for product support, shipping queries etc.

Is the LCD-S101D14TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LCD-S101D14TR have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LCD-S101D14TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LCD-S101D14TR often in real-time on the comparison pages.

What if I can't find stock of LCD-S101D14TR?

You can fill out our help required form which you can use to request a quote for LCD-S101D14TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay