Status: | Unknown |
---|---|
Series: | Pan-Lug LCDN Series |
RoHS: | Unknown |
Product Range | Pan-Lug LCDN Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Terminal, Compression Lug, M6, 1/0Awg | Newark Electronics |
2-HOLE COPPER STD BARREL | Avnet America |
Terminals Copper Comp Lug 2H 1/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCDN1/0-14A-X?
Additional datasheets, footprints and schematics for LCDN1/0-14A-X are listed on our Part Details page. You can also find images and similar parts to LCDN1/0-14A-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCDN1/0-14A-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCDN1/0-14A-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCDN1/0-14A-X fall under?
The LCDN1/0-14A-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCDN1/0-14A-X when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCDN1/0-14A-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCDN1/0-14A-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCDN1/0-14A-X have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for LCDN1/0-14A-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCDN1/0-14A-X often in real-time on the comparison pages.
What if I can't find stock of LCDN1/0-14A-X?
You can fill out our help required form which you can use to request a quote for LCDN1/0-14A-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.