Status: | Unknown |
---|---|
Series: | LCD Series |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$181.36
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.90
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.88
|
-
|
Buy Now | |
Avnet America
from US$4.63
|
-
|
Buy Now | |
RS Americas
from US$353.71
|
-
|
Buy Now | |
element14
from US$4.25
|
-
|
Buy Now | |
Carlton-Bates
from US$4.04
|
-
|
Buy Now | |
TTI Europe
from US$3.76
|
-
|
Buy Now | |
Sager
from US$2.89
|
-
|
Buy Now |
Product Range | LCD Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Compression Lug, 2 #8 Hole, AWG, | Heilind Electronics |
Terminal, Compression Lug, M5, 8Awg | Newark Electronics |
Lug Terminal 8AWG 47.75mm 10.41mm Electro-Tin | Avnet America |
Two-hole, standard barrel lug with window, #8 AWG wire, #10 stud hole | Panduit LCD8-10A-L | RS Americas |
TERMINAL, COMPRESSION LUG, M5, 8AWG | element14 |
Lug, Compression | Carlton-Bates |
COPPER COMPRESSION LUG, 2 HOLE | TTI Europe |
Terminals LUG 8 AWG #10 | Sager |
Where can I find additional details, specifications and documents for a LCD8-10A-L?
Additional datasheets, footprints and schematics for LCD8-10A-L are listed on our Part Details page. You can also find images and similar parts to LCD8-10A-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD8-10A-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD8-10A-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD8-10A-L fall under?
The LCD8-10A-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCD8-10A-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD8-10A-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCD8-10A-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCD8-10A-L have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for LCD8-10A-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD8-10A-L often in real-time on the comparison pages.
What if I can't find stock of LCD8-10A-L?
You can fill out our help required form which you can use to request a quote for LCD8-10A-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.