Status: | Unknown |
---|---|
Series: | Pan-Lug LCD Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCD Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0000AWG |
Terminal Type | Compression Lug |
RoHS Compliant | Yes |
Terminal, Compression Lug, 4/0Awg | Newark Electronics |
Lug Terminal (4/0)AWG 116.3mm 26.9mm Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Terminals Copper Comp Lug Long Blank Tongue | Sager |
Where can I find additional details, specifications and documents for a LCD4/0-00-X?
Additional datasheets, footprints and schematics for LCD4/0-00-X are listed on our Part Details page. You can also find images and similar parts to LCD4/0-00-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD4/0-00-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD4/0-00-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD4/0-00-X fall under?
The LCD4/0-00-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCD4/0-00-X when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD4/0-00-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCD4/0-00-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCD4/0-00-X have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and Sager have stock available or on a lead time for LCD4/0-00-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD4/0-00-X often in real-time on the comparison pages.
What if I can't find stock of LCD4/0-00-X?
You can fill out our help required form which you can use to request a quote for LCD4/0-00-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.