Status: | Unknown |
---|---|
Series: | Pan-Lug LCD Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCD Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M6, 2Awg | Newark Electronics |
Lug Terminal 2AWG 64mm 15.24mm Electro-Tin | Avnet America |
Two-hole, standard barrel lug, 2AWG, 1/4 stud hole, .75 hole spacing. | Panduit LCD2-14B-Q | RS Americas |
Terminals Copper Comp Lug 2H #2 AWG | Sager |
COMPRESSION LUG, 1/4", CRIMP, 2AWG | Farnell |
Where can I find additional details, specifications and documents for a LCD2-14B-Q?
Additional datasheets, footprints and schematics for LCD2-14B-Q are listed on our Part Details page. You can also find images and similar parts to LCD2-14B-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD2-14B-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD2-14B-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD2-14B-Q fall under?
The LCD2-14B-Q is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCD2-14B-Q when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD2-14B-Q you can contact the distributor directly for product support, shipping queries etc.
Is the LCD2-14B-Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCD2-14B-Q have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCD2-14B-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD2-14B-Q often in real-time on the comparison pages.
What if I can't find stock of LCD2-14B-Q?
You can fill out our help required form which you can use to request a quote for LCD2-14B-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.