Status: | Unknown |
---|---|
Series: | Pan-Lug LCD Series |
RoHS: | Unknown |
Prices starting from US$4.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.87
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$8.31
|
80
in stock
|
Buy Now | |
element14
from US$8.97
|
80
in stock
|
Buy Now | |
RS Americas
from US$6.60
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.93
|
25
in stock
|
Buy Now | |
Avnet America
from US$7.88
|
-
|
Buy Now | |
Sager
from US$4.93
|
-
|
Buy Now |
Product Range | Pan-Lug LCD Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Compression Lug, M6, 2Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M6, 2AWG | element14 |
Two-hole standard barrel lug 2AWG 1/4 stud hole .63 hole spacing. | Panduit LCD2-14A-Q | RS Americas |
Tip: ring tube | Transfer Multisort Elektronik |
Lug Terminal 2AWG 60.96mm 15.24mm Electro-Tin | Avnet America |
Terminals Cu Comp Lug 2H #2 AWG 1/4 | Sager |
Where can I find additional details, specifications and documents for a LCD2-14A-Q?
Additional datasheets, footprints and schematics for LCD2-14A-Q are listed on our Part Details page. You can also find images and similar parts to LCD2-14A-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD2-14A-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD2-14A-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD2-14A-Q fall under?
The LCD2-14A-Q is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCD2-14A-Q when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD2-14A-Q you can contact the distributor directly for product support, shipping queries etc.
Is the LCD2-14A-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCD2-14A-Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for LCD2-14A-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD2-14A-Q often in real-time on the comparison pages.
What if I can't find stock of LCD2-14A-Q?
You can fill out our help required form which you can use to request a quote for LCD2-14A-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.