Status: | Unknown |
---|---|
Series: | LCD Series |
RoHS: | Unknown |
Product Range | LCD Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Two-hole, standard barrel lug, 2/0 AWG wire, 1/4" stud hole, .75" hole spacing. | Panduit LCD2/0-14B-X | RS Americas |
Terminal, Compression Lug, M6, 2/0Awg | Newark Electronics |
Lug Terminal (2/0)AWG 71.88mm 21.59mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M6, 2/0AWG | element14 |
Terminals Copper Comp Lug 2H 2/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCD2/0-14B-X?
Additional datasheets, footprints and schematics for LCD2/0-14B-X are listed on our Part Details page. You can also find images and similar parts to LCD2/0-14B-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD2/0-14B-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD2/0-14B-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD2/0-14B-X fall under?
The LCD2/0-14B-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCD2/0-14B-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD2/0-14B-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCD2/0-14B-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCD2/0-14B-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for LCD2/0-14B-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD2/0-14B-X often in real-time on the comparison pages.
What if I can't find stock of LCD2/0-14B-X?
You can fill out our help required form which you can use to request a quote for LCD2/0-14B-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.