Status: | Unknown |
---|---|
Series: | LCD Series |
RoHS: | Unknown |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.35
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.73
|
3,622
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.73
|
1,086
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.81
|
50
in stock
|
Buy Now | |
RS Americas
from US$9.83
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$9.49
|
-
|
Buy Now | |
Avnet America
from US$9.18
|
-
|
Buy Now | |
element14
from US$8.54
|
-
|
Buy Now | |
TTI Europe
from US$8.35
|
-
|
Buy Now | |
Sager
from US$5.74
|
-
|
Buy Now |
Product Range | LCD Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
COPPER COMPRESSION LUG, 2 #10 HOLE, AWG, | Heilind Electronics |
Tip: ring tube | Transfer Multisort Elektronik |
Two-hole Copper Compression Lug #10 AWG 1/4 Stud Hole .63 (16mm) hole spacing | Panduit LCD10-14A-L | RS Americas |
Terminal, Compression Lug, M6, 10Awg | Newark Electronics |
Lug Terminal 10-14AWG 45.46mm 10.66mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M6, 10AWG | element14 |
COPPER COMPUG 2AWG 1/4 .63 ( | TTI Europe |
Terminals LUG 10AWG 1/4 | Sager |
Where can I find additional details, specifications and documents for a LCD10-14A-L?
Additional datasheets, footprints and schematics for LCD10-14A-L are listed on our Part Details page. You can also find images and similar parts to LCD10-14A-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD10-14A-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD10-14A-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD10-14A-L fall under?
The LCD10-14A-L is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCD10-14A-L when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD10-14A-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCD10-14A-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCD10-14A-L have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for LCD10-14A-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD10-14A-L often in real-time on the comparison pages.
What if I can't find stock of LCD10-14A-L?
You can fill out our help required form which you can use to request a quote for LCD10-14A-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.