Status: | Unknown |
---|---|
Series: | Pan-Lug LCD-F Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCD-F Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 10AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
RoHS Compliant | Yes |
Two-hole, barrel lug, 10AWG, #10 stud hole, .63 hole spacing, 90 deg tongue. | Panduit LCD10-10AF-L | RS Americas |
Term, 90Deg Compression Lug, M5, 10Awg | Newark Electronics |
Lug Terminal 10-14AWG 42.41mm 9.65mm Electro-Tin | Avnet America |
Terminals LUG 10AWG #10 | Sager |
COMPRESSION LUG, #10, CRIMP, 10AWG | Farnell |
Where can I find additional details, specifications and documents for a LCD10-10AF-L?
Additional datasheets, footprints and schematics for LCD10-10AF-L are listed on our Part Details page. You can also find images and similar parts to LCD10-10AF-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCD10-10AF-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCD10-10AF-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCD10-10AF-L fall under?
The LCD10-10AF-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCD10-10AF-L when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCD10-10AF-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCD10-10AF-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCD10-10AF-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for LCD10-10AF-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCD10-10AF-L often in real-time on the comparison pages.
What if I can't find stock of LCD10-10AF-L?
You can fill out our help required form which you can use to request a quote for LCD10-10AF-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.