Status: | Unknown |
---|---|
Series: | Pan-Lug Series |
RoHS: | Compliant |
Prices starting from US$22.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$211.50
|
No stock
|
Buy Now | |
RS Americas
from US$37.92
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$37.54
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$37.36
|
-
|
Buy Now | |
Avnet America
from US$35.42
|
-
|
Buy Now | |
element14
from US$40.82
|
-
|
Buy Now | |
Sager
from US$22.15
|
-
|
Buy Now |
Product Range | Pan-Lug Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Imperial | 1/2" |
Insulation | Non Insulated |
RoHS Compliant | Yes |
Two-hole, flex lug, long barrel, 350 kcmil, 1/2 stud, 1.75 hole spacing. | Panduit LCCX350-12-6 | RS Americas |
Copper Comp. Lug, 2 Hole, 350 kcmil Flex | Heilind Electronics |
Compression Lug, 1/2", Crimp | Newark Electronics |
Lug Terminal (6.2/0)AWG 155.7mm 39.1mm Tin | Avnet America |
Terminals Copp Comp Lug 2H 350 kcmil Flex | Sager |
Where can I find additional details, specifications and documents for a LCCX350-12-6?
Additional datasheets, footprints and schematics for LCCX350-12-6 are listed on our Part Details page. You can also find images and similar parts to LCCX350-12-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCCX350-12-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCCX350-12-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCCX350-12-6 fall under?
The LCCX350-12-6 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCCX350-12-6 when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCCX350-12-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LCCX350-12-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCCX350-12-6 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LCCX350-12-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCCX350-12-6 often in real-time on the comparison pages.
What if I can't find stock of LCCX350-12-6?
You can fill out our help required form which you can use to request a quote for LCCX350-12-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.