Status: | Unknown |
---|---|
Series: | Pan-Lug LCCX Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCCX Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
Terminals Copp Comp Lug 2H #2 AWG Flex 3 | Sager |
Two-hole flex lug long barrel 2AWG 3/8 stud hole 1 hole spacing. | Panduit LCCX2-38D-E | RS Americas |
Terminal, Compression Lug, M10, 2Awg | Newark Electronics |
Lug Terminal 2AWG 87.9mm 17.8mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a LCCX2-38D-E?
Additional datasheets, footprints and schematics for LCCX2-38D-E are listed on our Part Details page. You can also find images and similar parts to LCCX2-38D-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCCX2-38D-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCCX2-38D-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCCX2-38D-E fall under?
The LCCX2-38D-E is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCCX2-38D-E when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCCX2-38D-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCCX2-38D-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCCX2-38D-E have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LCCX2-38D-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCCX2-38D-E often in real-time on the comparison pages.
What if I can't find stock of LCCX2-38D-E?
You can fill out our help required form which you can use to request a quote for LCCX2-38D-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.