Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity Metric | - |
---|---|
For Use With | RG178/ RG179/ RG188 AT & T 735 (A) NT735 Belden 1855A 8281 RG180/ RG187/ RG188A RG405 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Coaxial Type | RG178 RG179 RG188 RG180 RG187 RG188A RG405 AT&T735(A) |
No. of Strip Steps | 3 |
Strip Length | 0.344" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | RG178/ RG179/ RG188, AT & T 735 (A), NT735, Belden 1855A, 8281, RG180/ RG187/ RG188A , RG405 |
---|---|
Features | 3 Stripping Steps |
Strip Length | 0.344" |
RoHS Compliant | NA |
Lc Cst Coax Cable Stripper | Newark Electronics |
STRIPPER | element14 |
Where can I find additional details, specifications and documents for a LC CST-MINI?
Additional datasheets, footprints and schematics for LC CST-MINI are listed on our Part Details page. You can also find images and similar parts to LC CST-MINI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC CST-MINI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC CST-MINI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC CST-MINI fall under?
The LC CST-MINI is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to LC CST-MINI when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC CST-MINI you can contact the distributor directly for product support, shipping queries etc.
Is the LC CST-MINI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC CST-MINI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LC CST-MINI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC CST-MINI often in real-time on the comparison pages.
What if I can't find stock of LC CST-MINI?
You can fill out our help required form which you can use to request a quote for LC CST-MINI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.