Status: | Unknown |
---|---|
Series: | Pan-Lug LCCN Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCCN Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M12, 750Kcmil | Newark Electronics |
Lug Terminal (9.5/0)AWG 169.2mm 33mm Tin | Avnet America |
Terminals Copp Comp Lug 2 Hole 750 kcmi | Sager |
Where can I find additional details, specifications and documents for a LCCN750-12W-6?
Additional datasheets, footprints and schematics for LCCN750-12W-6 are listed on our Part Details page. You can also find images and similar parts to LCCN750-12W-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCCN750-12W-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCCN750-12W-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCCN750-12W-6 fall under?
The LCCN750-12W-6 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCCN750-12W-6 when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCCN750-12W-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LCCN750-12W-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCCN750-12W-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for LCCN750-12W-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCCN750-12W-6 often in real-time on the comparison pages.
What if I can't find stock of LCCN750-12W-6?
You can fill out our help required form which you can use to request a quote for LCCN750-12W-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.