Status: | Unknown |
---|---|
Series: | Pan-Lug LCCF Series |
RoHS: | Unknown |
Prices starting from US$12.30
Product Range | Pan-Lug LCCF Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0000AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Terminal, Compression Lug, 3/8", 4/0Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, 3/8", 4/0AWG | element14 |
Lug Terminal (4/0)AWG 103.9mm 29.7mm Tin | Avnet America |
Two-hole, long flared barrel, 4/0 AWG wire, 3/8 stud hole, 1 hole spacing. | Panduit LCCF4/0-38D-X | RS Americas |
Terminals Copp Comp Lug 2H 4/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCCF4/0-38D-X?
Additional datasheets, footprints and schematics for LCCF4/0-38D-X are listed on our Part Details page. You can also find images and similar parts to LCCF4/0-38D-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCCF4/0-38D-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCCF4/0-38D-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCCF4/0-38D-X fall under?
The LCCF4/0-38D-X is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCCF4/0-38D-X when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCCF4/0-38D-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCCF4/0-38D-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCCF4/0-38D-X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for LCCF4/0-38D-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCCF4/0-38D-X often in real-time on the comparison pages.
What if I can't find stock of LCCF4/0-38D-X?
You can fill out our help required form which you can use to request a quote for LCCF4/0-38D-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.