Status: | Unknown |
---|---|
Series: | Pan-Lug LCCF Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCCF Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M12, 300Kcmil | Newark Electronics |
Terminals Copp Comp Lug 2H 300 kcmi | Sager |
Where can I find additional details, specifications and documents for a LCCF300-12-6?
Additional datasheets, footprints and schematics for LCCF300-12-6 are listed on our Part Details page. You can also find images and similar parts to LCCF300-12-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCCF300-12-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCCF300-12-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCCF300-12-6 fall under?
The LCCF300-12-6 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCCF300-12-6 when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCCF300-12-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LCCF300-12-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCCF300-12-6 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for LCCF300-12-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCCF300-12-6 often in real-time on the comparison pages.
What if I can't find stock of LCCF300-12-6?
You can fill out our help required form which you can use to request a quote for LCCF300-12-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.