Status: | Unknown |
---|---|
Series: | Pan-Lug LCC Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCC Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M6, 6Awg | Newark Electronics |
Lug Terminal 6AWG 68.1mm 12.2mm Tin | Avnet America |
Two-hole, long barrel lug, #6 AWG wire, 1/4 stud hole, .75 hole spacing. | Panduit LCC6-14B-L | RS Americas |
Terminals Copp Comp Lug 2H #6 AWG 1/4 | Sager |
COMPRESSION LUG, 1/4", CRIMP, 6AWG | Farnell |
Where can I find additional details, specifications and documents for a LCC6-14B-L?
Additional datasheets, footprints and schematics for LCC6-14B-L are listed on our Part Details page. You can also find images and similar parts to LCC6-14B-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC6-14B-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC6-14B-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC6-14B-L fall under?
The LCC6-14B-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCC6-14B-L when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC6-14B-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCC6-14B-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCC6-14B-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for LCC6-14B-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC6-14B-L often in real-time on the comparison pages.
What if I can't find stock of LCC6-14B-L?
You can fill out our help required form which you can use to request a quote for LCC6-14B-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.