Status: | Unknown |
---|---|
Series: | LCC-W Series |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.79
|
24
in stock
|
Buy Now | |
Carlton-Bates
from US$7.03
|
55
in stock
|
Buy Now | |
Sager
from US$4.92
|
50
in stock
|
Buy Now | |
element14
from US$7.72
|
24
in stock
|
Buy Now | |
RS Americas
from US$9.50
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$8.50
|
-
|
Buy Now | |
Avnet America
from US$8.05
|
-
|
Buy Now |
Product Range | LCC-W Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Lug, Compression | Carlton-Bates |
Terminals LUG 6AWG 1/4 | Sager |
TERMINAL, COMPRESSION LUG, M6, 6AWG | element14 |
Two-hole long barrel lug 6AWG wire 1/4 stud hole .63 hole spacing. | Panduit LCC6-14AW-L | RS Americas |
Terminal, Compression Lug, M6, 6Awg | Newark Electronics |
Lug Terminal 6AWG 63.24mm 12.19mm Electro-Tin | Avnet America |
Where can I find additional details, specifications and documents for a LCC6-14AW-L?
Additional datasheets, footprints and schematics for LCC6-14AW-L are listed on our Part Details page. You can also find images and similar parts to LCC6-14AW-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC6-14AW-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC6-14AW-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC6-14AW-L fall under?
The LCC6-14AW-L is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCC6-14AW-L when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC6-14AW-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCC6-14AW-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC6-14AW-L have stock available?
Authorised distributors including Carlton-Bates, Sager, element14, Farnell and RS Americas have stock available or on a lead time for LCC6-14AW-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC6-14AW-L often in real-time on the comparison pages.
What if I can't find stock of LCC6-14AW-L?
You can fill out our help required form which you can use to request a quote for LCC6-14AW-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.