Status: | Unknown |
---|---|
Series: | LCC600 Series |
RoHS: | Unknown |
Prices starting from US$227.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$322.99
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$305.23
|
358
in stock
|
Buy Now | |
Avnet America
from US$243.28
|
358
in stock
|
Buy Now | |
Sager
from US$270.84
|
67
in stock
|
Buy Now | |
element14
from US$308.01
|
48
in stock
|
Buy Now | |
Farnell
from US$262.93
|
48
in stock
|
Buy Now | |
TTI Europe
from US$227.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 600W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 12.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable |
Product Range | LCC600 Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 12.5A |
90-264Vac, 48V@600W, Conduction Cool | Newark Electronics |
POWER SUPPLY, AC-DC, MEDICAL, 48V, 12.5A | element14 |
Power Supply Switch Mode 48V 12.5A 600W | RS |
Where can I find additional details, specifications and documents for a LCC600-48U-9P?
Additional datasheets, footprints and schematics for LCC600-48U-9P are listed on our Part Details page. You can also find images and similar parts to LCC600-48U-9P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC600-48U-9P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC600-48U-9P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC600-48U-9P fall under?
The LCC600-48U-9P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LCC600-48U-9P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC600-48U-9P you can contact the distributor directly for product support, shipping queries etc.
Is the LCC600-48U-9P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC600-48U-9P have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, element14 and Farnell have stock available or on a lead time for LCC600-48U-9P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC600-48U-9P often in real-time on the comparison pages.
What if I can't find stock of LCC600-48U-9P?
You can fill out our help required form which you can use to request a quote for LCC600-48U-9P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.