Status: | Unknown |
---|---|
Series: | LCC Series |
RoHS: | Unknown |
Prices starting from US$31.38
Product Range | LCC Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M14 |
Stud Size - Imperial | 1/2" |
Lug, Compression | Carlton-Bates |
Two-hole long barrel lug 600 kcmil cable 1/2 stud hole 1.75 hole spacing. | Panduit LCC600-12-6 | RS Americas |
Terminal, Compression Lug, M14, 600Kcmil | Newark Electronics |
Lug Terminal (8.5/0)AWG 168.4mm 43.2mm Tin | Avnet America |
Terminals Copp Comp Lug 2H 600 kcmil 1/2 | Sager |
TERMINAL, COMPRESSION LUG, M14, 600KCMIL | Farnell |
Where can I find additional details, specifications and documents for a LCC600-12-6?
Additional datasheets, footprints and schematics for LCC600-12-6 are listed on our Part Details page. You can also find images and similar parts to LCC600-12-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC600-12-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC600-12-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC600-12-6 fall under?
The LCC600-12-6 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCC600-12-6 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC600-12-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LCC600-12-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC600-12-6 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for LCC600-12-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC600-12-6 often in real-time on the comparison pages.
What if I can't find stock of LCC600-12-6?
You can fill out our help required form which you can use to request a quote for LCC600-12-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.