Status: | Unknown |
---|---|
Series: | Pan-Lug LCC-W Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCC-W Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M10, 2Awg | Newark Electronics |
Lug Terminal (3-4)AWG/2AWG 78.5mm 15.7mm Tin | Avnet America |
Terminals Copp Comp Lug 2H #4 - #3 AWG ST | Sager |
Where can I find additional details, specifications and documents for a LCC4-38DW-L?
Additional datasheets, footprints and schematics for LCC4-38DW-L are listed on our Part Details page. You can also find images and similar parts to LCC4-38DW-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC4-38DW-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC4-38DW-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC4-38DW-L fall under?
The LCC4-38DW-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCC4-38DW-L when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC4-38DW-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCC4-38DW-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCC4-38DW-L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for LCC4-38DW-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC4-38DW-L often in real-time on the comparison pages.
What if I can't find stock of LCC4-38DW-L?
You can fill out our help required form which you can use to request a quote for LCC4-38DW-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.