Status: | Unknown |
---|---|
Series: | LCC-WF Series |
RoHS: | Unknown |
Product Range | LCC-WF Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Compression Lug, M6, 2Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M6, 2AWG | element14 |
Lug Terminal (3-4)AWG/2AWG 44.2mm 14mm Tin | Avnet America |
Two-hole, long barrel lug, 4-3AWG,2AWG,1/4 stud hole,.63 hole spacing, 90d tongue | Panduit LCC4-14AWF-L | RS Americas |
Terminals Terminal Copper Cmpr Lug, 2 Hole #4 - #3 | Sager |
Where can I find additional details, specifications and documents for a LCC4-14AWF-L?
Additional datasheets, footprints and schematics for LCC4-14AWF-L are listed on our Part Details page. You can also find images and similar parts to LCC4-14AWF-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC4-14AWF-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC4-14AWF-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC4-14AWF-L fall under?
The LCC4-14AWF-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCC4-14AWF-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC4-14AWF-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCC4-14AWF-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC4-14AWF-L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for LCC4-14AWF-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC4-14AWF-L often in real-time on the comparison pages.
What if I can't find stock of LCC4-14AWF-L?
You can fill out our help required form which you can use to request a quote for LCC4-14AWF-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.