Status: | Unknown |
---|---|
Series: | Pan-Lug LCC Series |
RoHS: | Compliant |
Product Range | Pan-Lug LCC Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0000AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Copper Comp. Lug, 2 Hole, 4/0 AWG, 1/2" | Panduit LCC4/0-12-X | RS Americas |
Terminal, Compression Lug, M12, 4/0Awg | Newark Electronics |
Lug Terminal (4/0)AWG 130.3mm 26.92mm Electro-Tin | Avnet America |
Terminals Copp Comp Lug 2H 4/0 AWG 1/2 | Sager |
Where can I find additional details, specifications and documents for a LCC4/0-12-X?
Additional datasheets, footprints and schematics for LCC4/0-12-X are listed on our Part Details page. You can also find images and similar parts to LCC4/0-12-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC4/0-12-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC4/0-12-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC4/0-12-X fall under?
The LCC4/0-12-X is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCC4/0-12-X when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC4/0-12-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCC4/0-12-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCC4/0-12-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for LCC4/0-12-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC4/0-12-X often in real-time on the comparison pages.
What if I can't find stock of LCC4/0-12-X?
You can fill out our help required form which you can use to request a quote for LCC4/0-12-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.