Status: | Unknown |
---|---|
Series: | LCC Series |
RoHS: | Unknown |
Product Range | LCC Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0000AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | - |
Stud Size - Imperial | - |
Insulation | Non Insulated |
Barrel Terminal, 4Awg, Crimp, Purple | Newark Electronics |
Lug Terminal (4/0)AWG 130.3mm 26.9mm Tin | Avnet America |
Terminals Copp Comp Lug Blank tongue 4/ | Sager |
Where can I find additional details, specifications and documents for a LCC4/0-00-X?
Additional datasheets, footprints and schematics for LCC4/0-00-X are listed on our Part Details page. You can also find images and similar parts to LCC4/0-00-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC4/0-00-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC4/0-00-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC4/0-00-X fall under?
The LCC4/0-00-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCC4/0-00-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC4/0-00-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCC4/0-00-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC4/0-00-X have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for LCC4/0-00-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC4/0-00-X often in real-time on the comparison pages.
What if I can't find stock of LCC4/0-00-X?
You can fill out our help required form which you can use to request a quote for LCC4/0-00-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.