Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$156.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$258.66
|
75
in stock
|
Buy Now | |
Sager
from US$181.10
|
704
in stock
|
Buy Now | |
element14
from US$204.84
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$198.82
|
65
in stock
|
Buy Now | |
Avnet America
from US$171.95
|
-
|
Buy Now | |
Avnet Asia
from US$173.70
|
-
|
Buy Now | |
TTI Europe
from US$156.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 250W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 10.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | CSA 60601 UL 60601 |
Height | 27.9mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 177.6mm |
Output Current Max | 10.4A |
Output Power | 250W |
Power Rating | 250W |
Width | 101.4mm |
POWER SUPPLY, AC-DC, MEDICAL, 24V, 10.4A | element14 |
Ac/Dc Enclosed Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 250 W, 24 V, 10.4 A Rohs Compliant: Yes |Artesyn Embedded Technologies LCC250-24U-4P | Newark Electronics |
Where can I find additional details, specifications and documents for a LCC250-24U-4P?
Additional datasheets, footprints and schematics for LCC250-24U-4P are listed on our Part Details page. You can also find images and similar parts to LCC250-24U-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC250-24U-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC250-24U-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC250-24U-4P fall under?
The LCC250-24U-4P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LCC250-24U-4P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC250-24U-4P you can contact the distributor directly for product support, shipping queries etc.
Is the LCC250-24U-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC250-24U-4P have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LCC250-24U-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC250-24U-4P often in real-time on the comparison pages.
What if I can't find stock of LCC250-24U-4P?
You can fill out our help required form which you can use to request a quote for LCC250-24U-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.